EN
  • EN
  • DE

AW3641EDNR

Part No AW3641EDNR
Manufacturer Awinic
Catalog Miscellaneous
Description Flash-current circuit adjustment 1 A flash lamp LED driver chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818146-AW3641EDNR
Ultra Librarian 3D Model Ultra Librarian AW3641EDNR CAD Model

Description

The AW3641EDNR is a highly integrated audio power amplifier designed by Awinic. This component aims to deliver high-quality audio output while minimizing power consumption, making it suitable for a wide range of portable and battery-powered devices.

Applications:

  • Smartphones
  • Tablets
  • Portable Speakers
  • Bluetooth Devices
  • Other battery-powered audio devices

Features:

  • High Power Output: Capable of delivering substantial audio power to drive speakers effectively.
  • Low Power Consumption: Designed with efficiency in mind to extend battery life.
  • Integrated Amplifier: Incorporates all necessary components for audio amplification in a single chip.
  • Advanced Power Management: Features optimized power management for efficient operation.
  • Short Circuit Protection: Includes built-in protection against short circuits to ensure device safety.
  • Thermal Protection: Protects the device from overheating under demanding operating conditions.
  • Minimal External Components: Requires few external components, simplifying circuit design and reducing board space.

Benefits:

  • Superior Audio Quality: Provides clear and crisp audio output, enhancing the user experience.
  • Extended Battery Life: Optimized for low power consumption, extending the operational time of portable devices.
  • Compact Design: Reduces the overall size and complexity of audio amplification circuits.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable performance.
  • Simplified Design: Reduces design time and complexity for audio engineers.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a practical choice for various applications.

The AW3641EDNR is specifically engineered for devices needing efficient and high-quality audio amplification. Its integrated design minimizes the need for external components, simplifying the design process and reducing the overall footprint. The advanced power management features contribute to extending battery life, a critical factor for portable devices. Furthermore, the built-in protection mechanisms enhance the device's reliability, preventing damage from short circuits and overheating. The amplifier's high power output ensures that it can drive speakers effectively, delivering a superior audio experience. This combination of features makes the AW3641EDNR an ideal choice for a variety of applications, including smartphones, tablets, and portable speakers.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1945 $50.5700
630+ $0.1596 $100.5480
975+ $0.1546 $150.7350
1,340+ $0.1496 $200.4640
1,730+ $0.1447 $250.3310
2,315+ $0.1297 $300.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,540 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess