EN
  • EN
  • DE

TPSE686K016R0400

Part No TPSE686K016R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395189-TPSE686K016R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE686K016R0400 CAD Model

Description

The TPSE686K016R0400 is a surface-mount solid tantalum capacitor from AVX Corporation's TPSE series. This capacitor is designed for general purpose applications requiring stable performance and volumetric efficiency. It is commonly used in power management circuits, decoupling applications, and filtering circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Decoupling capacitors in digital circuits
  • General purpose applications in industrial and consumer electronics

Features:

  • Case Size: E
  • Capacitance: 68µF
  • Voltage Rating: 16V
  • ESR: 0.4 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +85°C
  • Termination Finish: Matte Tin
  • RoHS compliant

Benefits:

  • Stable electrical performance over temperature and frequency
  • Low ESR (Equivalent Series Resistance) for efficient power delivery
  • High volumetric efficiency, providing large capacitance in a small package
  • Surface mount design for automated assembly
  • RoHS compliant, ensuring environmental responsibility
  • Long lifespan and high reliability

Additional Details:

The TPSE686K016R0400 tantalum capacitor is manufactured using high-quality tantalum powder and precise manufacturing processes. It offers a stable capacitance value over a wide temperature range. The low ESR characteristic is crucial for applications where ripple current handling is critical. The capacitor is available in tape and reel packaging for automated pick-and-place assembly. Its robust construction ensures reliable performance in demanding environments.

The 'E' case size signifies its physical dimensions, which should be considered during PCB layout. The matte tin termination ensures excellent solderability. The capacitor’s 16V voltage rating provides a sufficient safety margin for many 12V and lower voltage power rails. Selecting the correct capacitor is crucial for optimal circuit performance, and the TPSE686K016R0400 provides a reliable solution for applications requiring stable capacitance and low ESR.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess