The TPSE686K016R0125 is a surface mount solid tantalum capacitor from AVX Corporation, specifically from the TPSE series. These capacitors are designed for general purpose applications, focusing on providing stable capacitance and low ESR (Equivalent Series Resistance). This makes them suitable for decoupling, filtering, and power management applications in electronic circuits.
Applications
- Power supply decoupling
- Filtering in analog and digital circuits
- DC-DC converters
- Portable electronics
- Industrial control systems
Features
- Surface mount design for easy and automated assembly
- Solid tantalum construction for high reliability
- Low ESR to minimize power loss and improve circuit efficiency
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Improved circuit performance because of the low ESR characteristic
- Enhanced reliability ensures a long operational lifespan
- Requires less board space due to its compact size
- Streamlined assembly process due to surface mount technology
- Environmentally responsible component
Specifications
The TPSE686K016R0125 offers a capacitance of 68 μF (microfarads) with a tolerance of ±10%. It has a rated voltage of 16 VDC and a low ESR of 1.25 Ohms. The operating temperature range is -55°C to +125°C. The component is housed in a standard EIA 2917 case size. Its combination of capacitance, voltage rating, and ESR makes this capacitor a good choice for applications requiring efficient power delivery, stable performance, and long-term reliability in demanding environments.