The TPSE475K050R0250 is a surface-mount solid tantalum capacitor from AVX Corporation's TPSE series. This capacitor is designed for general-purpose applications where stable capacitance and low ESR are important. It offers excellent performance in filtering, decoupling, and power management circuits.
Applications
- Power supply filtering
- Decoupling in digital and analog circuits
- DC-DC converters
- Audio circuits
- Industrial control systems
Features
- Surface mount design for easy assembly
- Solid tantalum construction provides high reliability
- Low ESR minimizes power loss and improves circuit efficiency
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR
- High reliability ensures long operational life
- Reduced board space due to compact size
- Simplified assembly with surface mount technology
- Environmentally friendly due to RoHS compliance
Specifications
The TPSE475K050R0250 has a capacitance of 4.7 μF with a tolerance of ±10%. The rated voltage is 50 VDC. It features a low ESR of 2.5 Ohms. The operating temperature range is -55°C to +125°C. It comes in a standard EIA 2917 case size. The combination of high capacitance, voltage rating, and low ESR makes this capacitor ideal for demanding applications where performance and reliability are critical. The solid tantalum construction provides excellent stability and long-term performance.