The TPSD337K006R0400 is a surface-mount, solid electrolytic capacitor manufactured by AVX Corporation as part of their TPSD series. These capacitors are specifically designed for applications that necessitate high volumetric efficiency, consistent electrical performance, and a robust build. The TPSD series employs a tantalum anode and a manganese dioxide cathode system, which provides excellent electrical characteristics across a wide temperature range.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in high-density boards
- Filtering in power supplies
- Bypass capacitors in digital circuits
Features
- Surface mountable
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical performance over temperature
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Conserves valuable board space due to its compact size and high capacitance
- Ensures stable and reliable performance in harsh operating environments
- Offers an extended operational lifespan, contributing to product longevity
- Simplifies integration into automated assembly processes, reducing manufacturing costs
- Environmentally friendly due to its compliance with RoHS directives
Additional Details
The TPSD337K006R0400 features a capacitance of 330μF and a voltage rating of 6.3V. Its ESR (Equivalent Series Resistance) is specified at 4.0 Ohms. The component is packaged in a D case size. This capacitor is well-suited for decoupling, filtering, and energy storage applications across various electronic circuits. It fully complies with RoHS (Restriction of Hazardous Substances) directives. The termination finish is typically matte tin, guaranteeing excellent solderability during assembly. The capacitance tolerance is ±10%.
The robust construction of the TPSD series ensures a highly reliable and durable component. The tantalum pentoxide dielectric provides high stability under varying conditions, while the molding compound offers effective protection against environmental factors such as moisture and temperature. The component is designed for reflow soldering processes and is capable of withstanding high temperatures encountered during soldering. TPSD series capacitors are widely used in a variety of industrial, automotive, and consumer electronics applications where long-term reliability and consistent performance are critical design requirements.