The TPSD335K050R0150 is a surface-mount solid electrolytic capacitor within AVX Corporation's TPSD series, designed for applications that demand high volumetric efficiency, stable electrical characteristics, and robust construction. This series utilizes a tantalum anode and a manganese dioxide cathode system, ensuring consistent electrical performance over a wide temperature range.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in high-density boards
- Filtering in power supplies
- Bypass capacitors in digital circuits
Features
- Surface mountable
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical performance over temperature
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Reduces board space due to its compact size and high capacitance
- Provides stable operation in demanding environments
- Offers a long operational lifespan
- Streamlines integration into automated assembly processes
- Environmentally responsible due to RoHS compliance
Additional Details
The TPSD335K050R0150 has a capacitance of 3.3μF and a voltage rating of 50V. The ESR (Equivalent Series Resistance) is 1.5 Ohms. It is available in a D case size. This capacitor is suited for various decoupling, filtering, and energy storage needs. The device is compliant with RoHS (Restriction of Hazardous Substances) directives. The termination finish is typically matte tin, which guarantees excellent solderability. The capacitance tolerance is ±10%.
The construction of the TPSD series provides a reliable and durable component. The tantalum pentoxide dielectric offers superior stability, and the molding compound protects the capacitor against environmental factors. The component is designed for reflow soldering and can endure high temperatures encountered during the soldering process. TPSD series capacitors are frequently employed in industrial, automotive, and consumer electronics where reliability and performance are paramount.