EN
  • EN
  • DE

TPSD157K010R0125

Part No TPSD157K010R0125
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395087-TPSD157K010R0125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K010R0125 CAD Model

Description

The TPSD157K010R0125 is a TPSD series tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for various applications requiring stable and reliable capacitance.

Applications

  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • Bulk capacitance in embedded systems
  • DC-DC converters
  • Portable electronics

Features

  • Capacitance: 150μF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): 0.125 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount
  • RoHS Compliant

Benefits

  • Low ESR for efficient power delivery and ripple reduction.
  • Stable capacitance over a wide temperature range.
  • High volumetric efficiency, allowing for compact circuit designs.
  • Reliable performance in demanding applications.
  • RoHS compliance ensures environmental friendliness.

Technical Specifications

The TPSD157K010R0125 utilizes a tantalum anode and a manganese dioxide cathode. The D case size provides a good balance between capacitance and size. The low ESR value of 0.125 Ohms is particularly important in applications where minimizing power loss and ripple is critical. It is designed to meet or exceed industry standards for reliability and performance.

This capacitor is commonly used where space is a constraint and high performance is required. The 10V voltage rating makes it suitable for many low-voltage applications. The ±10% tolerance ensures consistent performance within acceptable limits. The part is delivered in tape and reel packaging for automated assembly.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess