The TPSD106K035R0100 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSD series and is known for its reliability and performance in demanding applications, particularly where high surge current capability and low ESR are crucial.
Applications
- Power filtering in telecommunications equipment
- Decoupling in high-speed digital circuits
- Voltage regulation in automotive applications
- Industrial power supplies
- Aerospace electronics
Features
- High surge current capability
- Low ESR (Equivalent Series Resistance)
- Stable capacitance over a wide temperature range
- Surface mountable design
- RoHS compliant
Benefits
- Enhanced system reliability due to its ability to withstand high current surges
- Improved power efficiency and reduced heat dissipation because of the low ESR
- Consistent performance across different operating conditions
- Simplified assembly process thanks to its surface mount configuration
- Environmentally friendly due to compliance with RoHS standards
Additional Details
The TPSD106K035R0100 features a capacitance of 10µF with a tolerance of ±10%. It has a voltage rating of 35V. The ESR is very low, at 0.100 Ohms. The package is designed for surface mounting on printed circuit boards. The device is constructed using tantalum as the dielectric material. Its robust design and stable electrical characteristics make it a preferred choice for use in critical applications, where long-term reliability is paramount. It's frequently employed in power management circuits, where it effectively filters noise and stabilizes voltage levels.