The TPSD106K025R0100 is a tantalum capacitor manufactured by AVX Corporation. It's part of the TPSD series, characterized by its robust construction and suitability for demanding applications where reliability and performance are critical.
Applications
- Power supplies for industrial equipment
- High-reliability aerospace applications
- Voltage regulation in automotive electronics
- Filtering and decoupling in communication systems
- High-performance computing systems
Features
- High surge current capability
- Low ESR
- Stable capacitance over temperature and voltage
- Surface mount design
- RoHS compliant
Benefits
- Increased system reliability due to high surge tolerance
- Improved power efficiency and reduced heat generation due to low ESR
- Consistent performance under varying operating conditions
- Easy integration into automated assembly processes
- Environmentally friendly due to RoHS compliance
Additional Details
The TPSD106K025R0100 has a capacitance of 10µF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V (volts). The ESR is 0.100 Ohms. This capacitor is designed for surface mounting. The case size is EIA 7343. It is commonly used in power supply filtering and decoupling applications. It is constructed with high-quality tantalum materials and processes for maximum reliability and extended operating life. Its superior performance makes it suitable for use in mission-critical systems.