EN
  • EN
  • DE

TPSC475K025R0250

Part No TPSC475K025R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395051-TPSC475K025R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K025R0250 CAD Model

Description

The TPSC475K025R0250 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) known for its stable capacitance and low Equivalent Series Resistance (ESR), making it suitable for various electronic applications.

Applications:

  • DC-DC Converters: Used for input and output filtering in power supplies.
  • Power Management Systems: Provides stable voltage rails for integrated circuits and other sensitive components.
  • Portable Electronics: Employed in smartphones, tablets, and laptops for power supply decoupling and filtering.
  • Industrial Control Systems: Used in applications requiring robust and reliable performance in harsh environments.
  • Medical Devices: Incorporated in medical equipment where component reliability is critical.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and time.
  • Tantalum Construction: Offers high capacitance in a small package, ideal for space-constrained applications.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Ensures consistent performance over a wide temperature range and voltage variations.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, promoting environmental responsibility.

Benefits:

  • Improved Circuit Efficiency: Low ESR reduces energy loss and heat generation, enhancing overall system performance.
  • Reliable Performance: Stable capacitance ensures consistent and predictable operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs, enabling smaller and more portable electronic devices.
  • Extended Lifespan: Tantalum construction provides excellent long-term stability and reliability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple and electrical noise, improving signal integrity.

Technical Specifications:

The TPSC475K025R0250 has a capacitance of 4.7µF with a capacitance tolerance of ±10%. The rated voltage is 25V DC. The Equivalent Series Resistance (ESR) is 0.250 Ohms. The operating temperature range is -55°C to +125°C. The case size is 2824. The standard termination finish is tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess