EN
  • EN
  • DE

TPSC335K035R0400

Part No TPSC335K035R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395039-TPSC335K035R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC335K035R0400 CAD Model

Description

The TPSC335K035R0400 is a surface mount solid tantalum capacitor manufactured by AVX Corporation. It is designed for use in a wide array of electronic circuits where stable capacitance and low Equivalent Series Resistance (ESR) are required.

Applications:

  • DC-DC Converters: Used as input and output capacitors to filter voltage and current.
  • Power Supplies: Provides decoupling and filtering to ensure stable power delivery.
  • Portable Electronics: Employed in smartphones, tablets, and laptops for space-saving and reliable performance.
  • Industrial Equipment: Suitable for applications requiring robust performance in harsh environments.
  • Medical Instrumentation: Used in devices where reliability and stable electrical characteristics are critical.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly for high-volume production.
  • Solid Tantalum Construction: Provides high volumetric efficiency and long-term stability.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Stable Capacitance Over Temperature: Ensures consistent performance across a wide temperature range.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Low ESR minimizes voltage ripple and improves transient response.
  • Enhanced Reliability: Solid tantalum construction provides long-term stability and resistance to environmental stresses.
  • Space-Saving Design: Small form factor allows for high-density circuit layouts.
  • Reduced Power Consumption: Low ESR minimizes heat generation and improves overall efficiency.
  • Stable Operation: Consistent capacitance ensures predictable performance in demanding applications.

Technical Specifications:

The TPSC335K035R0400 has a capacitance of 3.3µF with a capacitance tolerance of ±10%. The rated voltage is 35V DC. The Equivalent Series Resistance (ESR) is 0.400 Ohms. The operating temperature range is -55°C to +125°C. The case size is 2824. The standard termination material is tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess