The TPSB685K016R0300 is a tantalum capacitor from AVX Corporation, part of the TPS series. These capacitors are known for their robust performance and stability in various electronic applications. The surface mount design allows for efficient automated assembly.
Applications
- Power management in portable devices
- Decoupling in digital circuits
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded systems
Features
- Surface mount for easy integration
- Tantalum for stable performance
- 6.8µF capacitance
- 16V voltage rating
- 300 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Stable capacitance over temperature variations
- Low ESR minimizes power loss
- Surface mount saves board space
- High volumetric efficiency
- Environmentally friendly
Technical Specifications
The TPSB685K016R0300 features a capacitance of 6.8µF with a tolerance of ±10%. It has a voltage rating of 16V, and its Equivalent Series Resistance (ESR) is 300 mΩ. The operating temperature ranges from -55°C to +125°C. RoHS compliance is standard. It is packaged in the EIA 3528-12 (B size) surface mount format. The rated ripple current is a key parameter for power-related applications.
This capacitor is well-suited for applications that require dependable capacitance, especially in power management and decoupling scenarios. Tantalum construction ensures long-term stability and is a preferred choice for critical circuits.