The TPSB685K016R0200 is a tantalum capacitor manufactured by AVX Corporation, part of their TPS series. These capacitors are known for their reliability and stable performance across various electronic applications. The surface-mount design facilitates automated assembly processes.
Applications
- Power management in portable electronics
- Decoupling in digital circuits
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded systems
Features
- Surface mount for streamlined assembly
- Tantalum for consistent performance
- 6.8µF capacitance
- 16V voltage rating
- 200 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Consistent capacitance over a wide temperature range
- Low ESR minimizes power losses
- Surface mount minimizes board space
- High volumetric efficiency
- Environmentally compliant
Technical Specifications
The TPSB685K016R0200 features a capacitance of 6.8µF with a tolerance of ±10%. Its voltage rating is 16V, and it has a low Equivalent Series Resistance (ESR) of 200 mΩ. The capacitor operates within a temperature range of -55°C to +125°C, suitable for challenging environments. RoHS compliance is standard. It is packaged in a standard EIA 3528-12 (B size) surface mount format. The ripple current rating should be considered based on application needs.
This capacitor is suitable for applications demanding reliable capacitance, particularly in power management and decoupling. The tantalum construction ensures long-term stability and is a preferred choice for critical electronic circuits.