EN
  • EN
  • DE

TPSB475K016R0200

Part No TPSB475K016R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394982-TPSB475K016R0200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB475K016R0200 CAD Model

Description

The TPSB475K016R0200 is a tantalum capacitor belonging to the TPS series manufactured by AVX Corporation. Designed for surface mount applications, this capacitor provides stable and reliable performance for decoupling, filtering, and energy storage in various electronic circuits.

Applications:

  • Switching Power Supplies: Used for filtering and stabilizing output voltages.
  • Portable Electronics: Found in smartphones, tablets, and other compact devices.
  • Automotive Applications: Utilized in automotive control systems and electronic modules.
  • Industrial Control Equipment: Provides reliable capacitance in industrial automation systems.
  • Networking Devices: Used in routers, switches, and other networking infrastructure.

Features:

  • Surface Mount Device (SMD): Enables automated assembly and efficient PCB utilization.
  • Tantalum Capacitor: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 4.7 µF.
  • Voltage Rating: 16 VDC.
  • ESR (Equivalent Series Resistance): 0.2 Ohms.
  • Operating Temperature: Typically -55°C to +125°C.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits:

  • Stable Performance: Tantalum capacitors exhibit consistent performance across a wide range of temperatures and frequencies.
  • Compact Size: The SMD design allows for high-density mounting, saving valuable board space.
  • Reliable Operation: Offers a long operational life, even in harsh environments.
  • Effective Filtering: The ESR value is suitable for various filtering applications.
  • Easy Assembly: Compatible with automated pick-and-place equipment.

Additional Details:

The TPSB475K016R0200 comes in a standard B case size, which is commonly used for surface mount applications. The "K" in the part number denotes a capacitance tolerance of ±10%. The "R0200" specifies an ESR of 0.2 Ohms. Adhering to the manufacturer's recommended soldering guidelines is crucial for optimal performance and reliability during assembly. Voltage derating is also advised to prolong the capacitor's operational life. Tantalum capacitors are known for their excellent volumetric efficiency, making them a great choice for applications where space is limited. This particular part offers a good balance between size, stability, and ESR, making it suitable for a wide range of applications.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess