EN
  • EN
  • DE

TPSB226K020R0350

Part No TPSB226K020R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394960-TPSB226K020R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB226K020R0350 CAD Model

Description

The TPSB226K020R0350 is a tantalum capacitor from AVX Corporation, designed for surface mount applications. It offers a combination of high capacitance, low ESR, and stable performance, making it suitable for various electronic circuits. This capacitor is known for its reliability and consistent electrical characteristics over a wide range of operating conditions.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits to ensure stable voltage output.
  • DC-DC Converters: Provides stable capacitance for efficient energy conversion.
  • Battery-Powered Devices: Employed in portable devices for energy storage and voltage regulation.
  • Industrial Equipment: Used in control and monitoring circuits for reliable operation.
  • Automotive Electronics: Utilized in automotive control modules where reliability and temperature stability are critical.

Features

  • Surface Mount Design: Enables automated assembly and reduces manufacturing costs.
  • Solid Tantalum Construction: Ensures long-term reliability and eliminates the risk of liquid electrolyte leakage.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves ripple current handling.
  • Stable Capacitance Over Temperature: Maintains consistent performance across a wide temperature range.
  • RoHS Compliant: Meets environmental regulations by being free from hazardous substances.

Benefits

  • Enhanced Circuit Stability: Provides stable and reliable capacitance for improved circuit performance.
  • Reduced Power Dissipation: Low ESR minimizes energy loss, leading to more efficient operation.
  • Increased Component Density: Small package size allows for more components on the circuit board.
  • Long Service Life: Solid tantalum construction ensures long-term reliability and reduces maintenance costs.
  • Improved Noise Filtering: Effective in reducing voltage ripple and noise in power circuits.

Additional Details

The TPSB226K020R0350 has a capacitance of 22μF (microfarads) with a tolerance of ±10%. It is rated for a voltage of 20V (volts). The ESR is typically 0.35 ohms. This capacitor is designed to operate over a temperature range of -55°C to +125°C. The case size is EIA Standard 3528. The construction materials and manufacturing processes ensure compliance with environmental standards, making it suitable for a wide range of applications requiring reliable performance.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Lowest to $24.0101
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess