EN
  • EN
  • DE

TPSB225M025R0400

Part No TPSB225M025R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394957-TPSB225M025R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB225M025R0400 CAD Model

Description

The TPSB225M025R0400 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for various electronic applications where stable capacitance and reliable performance are crucial. These capacitors are known for their volumetric efficiency, stable electrical parameters over temperature, and long operational life.

Applications

  • DC-DC Converters: Used for input and output filtering to reduce voltage ripple and noise.
  • Power Management Circuits: Employed for bulk capacitance and energy storage in power regulation circuits.
  • Portable Electronics: Found in smartphones, tablets, and laptops for decoupling and filtering due to their small size and high capacitance.
  • Industrial Control Systems: Utilized in control circuits for stable operation in harsh environments.
  • Medical Devices: Used in various medical electronic devices requiring high reliability and performance.

Features

  • Surface Mount Technology: Designed for automated assembly processes, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides inherent reliability and eliminates the risk of electrolyte leakage.
  • Stable Electrical Parameters: Offers consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • High Capacitance to Volume Ratio: Delivers high capacitance values in a small package size.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to enhanced circuit efficiency and stability.
  • Increased Reliability: Solid tantalum construction ensures long operational life and minimizes failure rates.
  • Reduced Board Space: Small package size allows for higher component density and miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and long lifespan reduce overall system costs.
  • Excellent Frequency Response: Maintains stable performance across a broad frequency range, making it suitable for high-speed applications.

Additional Details

The TPSB225M025R0400 has a capacitance of 2.2μF (microfarads) with a tolerance of ±20%. Its voltage rating is 25V (volts). The ESR is typically around 0.4 ohms. It operates within a temperature range of -55°C to +125°C. The case size is EIA Standard 3528, which means its dimensions are 3.5mm x 2.8mm. This capacitor is compliant with RoHS standards, ensuring it meets environmental regulations regarding hazardous materials. It's commonly used in applications where a stable and reliable capacitor is needed in a compact form factor.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess