EN
  • EN
  • DE

TPSB225K025R0050

Part No TPSB225K025R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394948-TPSB225K025R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB225K025R0050 CAD Model

Description

The TPSB225K025R0050 is a tantalum capacitor from AVX Corporation's TPS series, designed for surface mount applications. It is characterized by its stable capacitance and very low ESR (Equivalent Series Resistance), making it suitable for demanding power and filtering applications.

Applications

  • DC-DC converters
  • Power management circuits
  • Filtering in electronic systems
  • Bypass capacitors in digital circuits
  • High-frequency switching power supplies

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 2.2µF
  • Voltage Rating: 25V
  • Tolerance: 10%
  • ESR: 0.05 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Extremely low ESR for efficient power delivery
  • Stable capacitance over a wide temperature range
  • Compact size for space-constrained applications
  • High ripple current capability
  • RoHS compliant
  • Long-term reliability

Additional Details

The TPSB225K025R0050 tantalum capacitor has a capacitance of 2.2µF and a voltage rating of 25V. The 10% tolerance indicates the acceptable range of variation in capacitance. Its extremely low ESR of 0.05 Ohms minimizes power dissipation and enhances overall circuit efficiency. The 'B case' designation specifies the standard physical dimensions suitable for automated SMT assembly. This capacitor is particularly well-suited for applications requiring minimal voltage ripple and maximized power transfer. The tantalum construction ensures robust performance and extended lifespan, even in harsh operating conditions. The component complies with RoHS standards. It finds common usage in high-performance power supplies, telecommunications infrastructure, and industrial equipment. The combination of low ESR, high voltage rating and stable capacitance makes this component a great choice for various demanding applications where energy efficiency and reliability are paramount.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess