EN
  • EN
  • DE

TPSB156K010R0800

Part No TPSB156K010R0800
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394947-TPSB156K010R0800
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB156K010R0800 CAD Model

Description

The TPSB156K010R0800 is a tantalum capacitor from AVX Corporation's TPS series. This surface-mount capacitor offers stable capacitance with a moderate ESR (Equivalent Series Resistance), making it suitable for various general-purpose electronic applications.

Applications

  • Power management circuits
  • DC-DC converters
  • Filtering in electronic circuits
  • Bypass capacitors in digital systems
  • General-purpose coupling and decoupling

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 15µF
  • Voltage Rating: 10V
  • Tolerance: 10%
  • ESR: 0.8 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Stable capacitance over temperature variations
  • Compact size for space-saving designs
  • RoHS compliant
  • Reliable performance
  • Suitable for a wide range of applications

Additional Details

The TPSB156K010R0800 tantalum capacitor has a capacitance of 15µF and a voltage rating of 10V. The 10% tolerance indicates the acceptable range of variation in capacitance. The ESR is 0.8 Ohms, adequate for general filtering and bypass applications. The 'B case' specification refers to its physical dimensions for SMT assembly. This capacitor is often used in consumer electronics, industrial control systems, and telecommunications equipment where reliability and small size are essential. Its tantalum construction ensures consistent performance over time. It is commonly deployed in power supplies, signal processing circuits, and other electronic devices requiring a stable capacitance element.

The operating temperature range allows this capacitor to be used in various environments, from consumer electronics to industrial applications. Its compliance with RoHS standards makes it an environmentally friendly choice. The TPSB series is known for its robust construction and reliable performance, making it a popular choice for designers.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess