The TPSA475K010R0250 is a tantalum capacitor manufactured by AVX Corporation as part of their TPSA series. These are surface mount capacitors with a solid electrolytic construction, known for their reliability and stability. This particular model is designed for applications where stable capacitance and a specific ESR (Equivalent Series Resistance) are important, such as power management and decoupling.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Voltage regulation circuits
- General-purpose use in electronic circuits
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Electrolytic
- Manganese Dioxide (MnO2) Cathode
- RoHS Compliant
- Stable electrical performance over temperature variations
Benefits:
- Reduces voltage ripple in power circuits
- Enhances stability and reliability of electronic systems
- Compact size allows for high-density board designs
- Long operational lifespan due to the solid tantalum construction
- Lower ESR improves efficiency and minimizes heat generation
Technical Specifications:
The TPSA475K010R0250 has a capacitance of 4.7µF with a tolerance of ±10%. The voltage rating is 10V. The ESR (Equivalent Series Resistance) is 2.5 Ohms. It is housed in an EIA standard size 'A' case. The operating temperature range is from -55°C to +125°C. This AVX TPSA series utilizes solid tantalum electrolytic construction which provides stable electrical characteristics and long-term reliability. Termination plating is typically tin (Sn) over nickel (Ni).