The TPSA335M016R0100 is a tantalum capacitor produced by AVX Corporation, part of their TPSA series of surface mount capacitors. This capacitor is engineered for general-purpose applications where stable capacitance and low ESR (Equivalent Series Resistance) are crucial. Its solid electrolytic construction offers reliable performance in various electronic circuits.
Applications:
- Power supply decoupling
- DC-DC converters
- Filtering in power circuits
- General purpose circuit stabilization
- Electronic equipment requiring stable capacitance
Features:
- Surface Mount Device (SMD) design
- Solid Tantalum Electrolyte
- Manganese Dioxide (MnO2) cathode
- RoHS Compliant
- High stability over temperature changes
Benefits:
- Stable capacitance values minimize circuit instability
- Low ESR reduces heat generation and improves power efficiency
- Compact size allows for high-density PCB layouts
- Solid tantalum construction ensures long-term reliability
- Effective decoupling reduces noise in sensitive circuits
Technical Specifications:
The TPSA335M016R0100 has a capacitance of 3.3µF with a tolerance of ±20%. It's rated for a maximum voltage of 16V. The Equivalent Series Resistance (ESR) is 1 Ohm. It is available in a standard EIA size A case. The operating temperature range extends from -55°C to +125°C. The capacitor's construction involves a solid tantalum electrolytic, which contributes to its stable electrical characteristics. Termination plating is commonly tin (Sn) over nickel (Ni).