The TPSA335K016R0100 is a surface mount solid tantalum capacitor manufactured by AVX Corporation. Being part of the TPSA series, it is aimed at general-purpose applications that require stable performance and efficient space utilization. The molded case facilitates automated assembly processes. It is commonly applied for decoupling, filtering, and bulk capacitance in a multitude of electronic circuits.
Applications:
- Power management
- DC-DC conversion
- Filtering circuits
- Decoupling ICs
- General-purpose capacitance requirements
Features:
- Surface Mount Device (SMD)
- Solid tantalum capacitor
- Molded case construction
- Stable electrical properties
- RoHS compliant
Benefits:
- Offers stable capacitance across a wide temperature range
- Provides excellent volumetric efficiency for smaller designs
- Reduces noise and ripple voltage in power circuits
- Enhances the reliability of electronic devices
- Simplifies assembly process due to surface mount design
Specifications:
The TPSA335K016R0100 has a capacitance of 3.3μF with a tolerance of ±10%. The voltage rating is 16V. The operating temperature range is -55°C to +125°C. The ESR (Equivalent Series Resistance) is 1 Ohm. Its dimensions are compact for densely packed circuit boards. The case size follows the EIA 1210 standard.
This capacitor is ideal for applications where consistent and reliable performance is needed. The tantalum material provides stable capacitance with fluctuations in temperature and voltage, ensuring circuit stability. The surface mount design minimizes inductance, thereby improving high-frequency performance.