The TPSA335K010R0100 is a solid tantalum surface mount capacitor manufactured by AVX Corporation as part of their TPSA series. Designed for general-purpose applications, it offers stable performance and volumetric efficiency. The molded case construction makes it suitable for automated assembly processes. It is frequently used for decoupling, filtering, and bulk capacitance in a variety of electronic circuits.
Applications:
- Power management
- DC-DC converters
- Filtering circuits
- Decoupling for integrated circuits
- General-purpose capacitance applications
Features:
- Surface Mount Device (SMD)
- Solid tantalum capacitor
- Molded case
- Stable electrical performance
- RoHS compliant
Benefits:
- Provides stable capacitance across a wide temperature range
- Offers excellent volumetric efficiency for smaller designs
- Reduces noise and voltage ripple in power circuits
- Improves the overall reliability of electronic devices
- Streamlines assembly process with surface mount design
Specifications:
The TPSA335K010R0100 has a capacitance of 3.3μF with a tolerance of ±10%. It has a voltage rating of 10V. It operates between -55°C and +125°C. The ESR (Equivalent Series Resistance) is 1 Ohm, affecting its performance in high-frequency scenarios. Its compact dimensions make it well-suited for densely packed circuit boards. The case size adheres to the EIA 1210 standard.
This capacitor is a good choice for applications requiring reliable and consistent performance. The tantalum material guarantees stable capacitance even with changes in temperature and voltage, adding to the overall robustness of the circuit. The surface mount design minimizes inductance, enhancing performance at higher frequencies.