EN
  • EN
  • DE

TPME158M004R0015

Part No TPME158M004R0015
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 1500UF 4V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1500μF
Tolerance ±20%
Voltage Rating 4V
Type Molded
ESR 15 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.169" (4.30mm)
Manufacturer Size Code E
Features General Purpose
Win Source Part Number 033581-TPME158M004R0015
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPME158M004R0015 CAD Model

Description

The TPME158M004R0015 is a solid electrolytic capacitor manufactured by AVX Corporation. This capacitor falls under the TPME series, known for its high capacitance and low ESR (Equivalent Series Resistance), making it suitable for demanding applications.

Applications:

  • Power supply filtering
  • DC-DC conversion
  • High ripple current applications
  • Battery-powered devices
  • Industrial equipment

Features:

  • Low ESR (Equivalent Series Resistance) for improved performance
  • High capacitance value for energy storage and filtering
  • Surface mount design for automated assembly
  • Robust construction for long-term reliability
  • Compliant with RoHS environmental standards

Benefits:

  • Reduces voltage ripple and noise in power supplies
  • Improves efficiency in DC-DC converters
  • Extends battery life in portable devices
  • Enhances overall system reliability
  • Simplifies assembly process with surface mount technology

Additional Details:

The TPME158M004R0015's specific parameters, such as capacitance, voltage rating, ESR, and ripple current capability, are critical for design considerations. These can be found in the official datasheet from AVX. The capacitor is engineered to withstand high ripple currents, preventing overheating and ensuring reliable operation in demanding circuits. Surface mount technology (SMT) allows for efficient board assembly using automated equipment. The device's robustness contributes to its extended operational life and suitability for industrial applications. Careful adherence to soldering guidelines is essential to avoid damage during assembly and maintain optimal performance. This capacitor is a preferred choice in various applications that require stable performance and efficient filtering.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Lowest to $24.0101
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess