EN
  • EN
  • DE

TCN4337M016R0070

Part No TCN4337M016R0070
Manufacturer AVX Corporation
Catalog Tantalum - Polymer Capacitors
Description Conductive Polymer Solid Electrolytic Chip Capacitors Undertab Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series TCN J-CAP
Packaging Reel - TR
Capacitance 330μF
Tolerance ±20%
Voltage Rating DC 16V
Type Molded
ESR (Equivalent Series Resistance) 70 mOhm
Operating Temperature Range -55°C ~ 85°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD
Package 2924 (7360 Metric)
Size 0.287" L x 0.240" W (7.30mm x 6.10mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Size Code 4
Features General
Win Source Part Number 1265641-TCN4337M016R0070
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Limited
Family Name TCN
ECCN EAR99
Country of Origin Czech Republic ,United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TCN4337M016R0070 CAD Model

Description

The AVX Corporation 1265641-TCN4337M016R0070 is a tantalum capacitor with a capacitance of 330μF and a voltage rating of 16V.

  • Manufacturer: AVX Corporation
  • Product Name: 1265641-TCN4337M016R0070
  • Type: tantalum capacitor
  • Capacitance: 330μF
  • Voltage Rating: 16V
  • Mounting: surface mount
  • Series: TCN J-CAP
  • Tolerance: ±20%
  • ESR: 70 mOhm
  • Package Type: 2924 (7360 Metric)
  • Packaging: reel
  • Pieces per Package: 2000
  • Lead Time: limited

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1483 $59.8177
45+ $2.5833 $116.2485
70+ $2.5026 $175.1820
96+ $2.4218 $232.4928
124+ $2.3411 $290.2964
166+ $2.0989 $348.4174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess