EN
  • EN
  • DE

TAP106M006BRW

Part No TAP106M006BRW
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 10UF 6.3V 20% RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series TAP
Packaging Reel - TR
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 6.3V
Type Conformal Coated
ESR (Equivalent Series Resistance) 6 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Style Through Hole
Package Radial
Size 0.177" Dia (4.50mm)
Height - Seated (Maximum) 0.295" (7.50mm)
Lead Spacing 0.197" (5.00mm)
Manufacturer Size Code B
Features General
Manufacturer Homepage www.avx.com
Win Source Part Number 734922-TAP106M006BRW
Popularity Medium
Supply and Demand Status Balance
Family Name TAP
Introduction Date December 31, 2004
ECCN EAR99
Country of Origin El Salvador
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TAP106M006BRW CAD Model

Description

The TAP106M006BRW is a radial conformal coated capacitor with a capacitance of 10μF and a voltage rating of 6.3V manufactured by AVX Corporation.

  • Capacitance: 10μF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • ESR: 6 Ohm
  • Operating Temperature Range: from -55°C to 125°C
  • Intended Use: general use
  • Packaging: reel - TR
  • Lifetime: 1000 hours @ 85°C
  • Size: 0.177" Dia (4.50mm)
  • Lead Spacing: 0.197" (5.00mm)
  • Series: TAP series
  • Halogen-Free: not halogen-free
  • ECCN: EAR99
  • Country of Origin: El Salvador
  • Estimated EOL Date: 2025

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess