EN
  • EN
  • DE

TAP105K025SCS

Part No TAP105K025SCS
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 1UF 25V 10% RADIAL / Cap Tant Solid 1uF 25V 10% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series TAP
Packaging Bulk
Capacitance 1μF
Tolerance ±10%
Voltage Rating DC 25V
Type Conformal Coated
ESR (Equivalent Series Resistance) 10 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Style Through Hole
Package Radial
Dimension 0.177" Dia (4.50mm)
Height - Seated (Maximum) 0.276" (7.00mm)
Lead Spacing 0.098" (2.50mm)
Manufacturer Size Code A
Features General
Win Source Part Number 796276-TAP105K025SCS
Popularity Medium
Supply and Demand Status Limited
Family Name TAP
Introduction Date December 31, 2004
ECCN EAR99
Country of Origin El Salvador
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAP105K025SCS CAD Model

Description

The TAP105K025SCS is a tantalum capacitor manufactured by AVX Corporation. It's a surface-mount device (SMD) designed for a variety of applications requiring stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Power supply decoupling
  • DC-DC converters
  • Filtering in electronic circuits
  • General-purpose applications in industrial and consumer electronics
  • Bypass capacitors in digital circuits

Features:

  • Surface Mount Device (SMD)
  • Tantalum Capacitor
  • Capacitance: 1.0µF
  • Voltage Rating: 25V DC
  • High stability
  • Wide operating temperature range
  • Low ESR (Equivalent Series Resistance)
  • RoHS Compliant

Benefits:

  • Provides stable and reliable performance in demanding environments.
  • Reduces noise and ripple in power supplies and other circuits.
  • Space-saving design for high-density circuit boards.
  • Long operational life.
  • Excellent frequency characteristics.

Additional Details:

The TAP105K025SCS tantalum capacitor is characterized by its robust construction and stable electrical properties. Its small size and SMD format make it ideal for automated assembly processes. The capacitor exhibits low equivalent series resistance (ESR), contributing to its effectiveness in filtering applications and reducing power losses. Tantalum capacitors are known for their volumetric efficiency, offering high capacitance values in a small physical size. They are particularly suitable for applications requiring high reliability and long-term stability. The specific package size and dimensions should be verified from the manufacturer's datasheet to ensure compatibility with the intended application. Furthermore, it is crucial to observe the recommended voltage and temperature ratings to ensure reliable and safe operation of the capacitor within the circuit design. Detailed specifications such as tolerance, leakage current, and ESR values can be found in the official AVX datasheet for the TAP series tantalum capacitors.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1294 $50.4660
945+ $0.1062 $100.3590
1,460+ $0.1029 $150.2340
2,010+ $0.0996 $200.1960
2,600+ $0.0963 $250.3800
3,480+ $0.0863 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess