EN
  • EN
  • DE

TAJR336K010RNJ

Part No TAJR336K010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196260-TAJR336K010RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR336K010RNJ CAD Model

Description

The TAJR336K010RNJ is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It's designed for general-purpose applications requiring stable capacitance and low ESR (Equivalent Series Resistance) within a compact form factor.

Applications

  • Decoupling in power supplies.
  • Filtering in audio and signal processing circuits.
  • Energy storage in low-power devices.
  • Bypass capacitors in digital circuits.
  • General electronics applications across various industries, including consumer electronics, industrial control, and telecommunications.

Features

  • Case Size: R Case
  • Capacitance: 33µF (Microfarads)
  • Voltage Rating: 10V (Volts DC)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Low ESR (refer to datasheet for specific value)
  • Termination: Surface Mount (SMD/SMT)
  • Operating Temperature: -55°C to +125°C (typical)
  • RoHS Compliance: Yes, compliant with RoHS standards.

Benefits

  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Compact Design: The R case size is ideal for space-constrained applications.
  • Long Operational Life: Solid tantalum construction ensures high reliability and longevity.
  • Low ESR: Reduces power dissipation and improves circuit efficiency.
  • Easy to Assemble: Surface-mount design allows for automated assembly processes.

Additional Details

The TAJR336K010RNJ utilizes tantalum pentoxide as its dielectric material, offering excellent electrical properties. The surface mount configuration allows for efficient board assembly and reduced parasitic inductance. It is important to consult the AVX datasheet for precise ESR values, ripple current ratings, and other performance specifications. Voltage derating is recommended for extended lifespan and increased reliability in demanding applications.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess