The TAJE156M050YSN is a surface mount solid tantalum capacitor manufactured by AVX Corporation. This capacitor is part of the TAJ series, known for its reliability and performance in various electronic applications.
Applications:
- Decoupling in power supplies
- Filtering in signal circuits
- Bulk capacitance in DC-DC converters
- General-purpose applications in industrial and commercial electronics
- Telecommunications equipment
- Computer motherboards
Features:
- Surface Mount Device (SMD) for easy assembly
- Solid Tantalum construction for stable performance
- Molded case for physical protection
- RoHS compliant, environmentally friendly
- High volumetric efficiency, maximizing capacitance in a small size
- Stable electrical characteristics over temperature and voltage
Benefits:
- Provides reliable performance in harsh operating conditions.
- Reduces board space requirements due to its compact size.
- Environmentally friendly due to RoHS compliance.
- Ensures long operational life in electronic circuits.
- Effectively reduces noise and voltage ripple in power circuits.
- Improves signal integrity in high-speed circuits.
Specifications:
The TAJE156M050YSN features a capacitance of 15µF with a tolerance of ±20%. Its rated voltage is 50V DC. The operating temperature range extends from -55°C to +125°C. The case size is an E case. It offers low ESR (Equivalent Series Resistance), enhancing its performance in decoupling and filtering applications. The termination finish is matte tin. Refer to the datasheet for comprehensive details on ESR, ripple current ratings, and impedance characteristics at various frequencies. Designed for reflow soldering processes.