EN
  • EN
  • DE

TAJB227M004RNJ

Part No TAJB227M004RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 220UF 4V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 4V
Type Molded
ESR 1.1 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 083933-TAJB227M004RNJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJB227M004RNJ CAD Model

Description

The TAJB227M004RNJ is a surface mount tantalum capacitor manufactured by AVX Corporation. Part of the TAJ series, it's designed for general-purpose applications where stable and reliable capacitance is required. The molded case ensures suitability for automated pick-and-place assembly processes.

Applications:

  • Decoupling: Reduces noise and stabilizes voltage in electronic circuits.
  • Bypass: Directs high-frequency noise to ground, preventing interference with other components.
  • Filtering: Smooths out voltage variations in power supplies and signal processing circuits.
  • Timing Circuits: Used in applications where stable capacitance is needed for timing purposes.
  • DC-DC Converters: Provides stable voltage and current in DC-DC converter circuits.

Features:

  • Capacitance: 220 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • Tolerance: ±20%
  • Case Size: B Case (EIA 3528-21 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Stable Performance: Tantalum capacitors offer excellent stability over a wide range of temperatures and frequencies.
  • High Reliability: AVX capacitors are known for their long life and low failure rates.
  • Compact Size: The B case size offers a good balance between capacitance and board space utilization.
  • Easy Assembly: Surface mount design facilitates efficient automated assembly processes.
  • Wide Temperature Range: Suitable for operation in various environmental conditions.

Additional Details:

The TAJB227M004RNJ uses tantalum as its dielectric material, which allows for high volumetric efficiency. Its ESR (Equivalent Series Resistance) is relatively low, contributing to improved performance in high-frequency applications. The molded case provides protection against mechanical and environmental stresses. It is supplied in tape and reel packaging for efficient automated assembly. Breaking down the part number TAJB227M004RNJ: TAJ signifies AVX Tantalum capacitor, B represents the Case Size, 227 means 220uF, M signifies +/-20% tolerance, 004 indicates 4V rating, R represents standard termination, and NJ signifies Lead-Free termination.

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3636 $50.9040
340+ $0.2983 $101.4220
520+ $0.2890 $150.2800
720+ $0.2797 $201.3840
925+ $0.2704 $250.1200
1,240+ $0.2424 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,050 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess