EN
  • EN
  • DE

TAJA335M006RSK

Part No TAJA335M006RSK
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196188-TAJA335M006RSK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA335M006RSK CAD Model

Description

The TAJA335M006RSK is a surface mount tantalum capacitor manufactured by AVX Corporation, part of the TAJ series. These capacitors are designed for applications needing stable capacitance, compact size, and reliable operation, often used for decoupling, bypass, and filtering within electronic circuits.

Applications

  • Decoupling in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in signal processing circuits
  • DC blocking
  • General-purpose applications in portable electronic devices

Features

  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Size: Conserves space in high-density circuit board layouts.
  • Stable Capacitance: Maintains capacitance within specified tolerances across a range of operating temperatures.
  • Low Equivalent Series Resistance (ESR): Reduces power losses and enhances ripple current handling.
  • High Reliability: Tantalum construction ensures long-term operational stability.

Benefits

  • Space Saving: Allows for miniaturization of electronic designs.
  • Improved Circuit Performance: Low ESR enhances the effectiveness of filtering and decoupling.
  • Long-Term Stability: Tantalum material provides consistent capacitance over time.
  • Automated Assembly: Streamlines manufacturing and reduces labor costs.
  • Reduced Noise: Effective decoupling minimizes noise and interference in sensitive circuitry.

Additional Details

The TAJA335M006RSK has a capacitance of 3.3µF and a voltage rating of 6.3V. It has a capacitance tolerance of ±20%. The operating temperature range typically ranges from -55°C to +125°C. The low ESR characteristic contributes to its efficiency in filtering and decoupling applications. Refer to the AVX datasheet for detailed specifications, including ESR values at various frequencies, ripple current ratings, and precise physical dimensions, to ensure appropriate integration into your circuit design.

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess