EN
  • EN
  • DE

TAJA225M006R

Part No TAJA225M006R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003
Reference case A
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
RoHS State Request Verification
Win Source Part Number 727466-TAJA225M006R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA225M006R CAD Model

Description

The TAJA225M006R is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. The "TAJ" designates the series, "A" refers to the case size, "225" indicates the capacitance value, "M" represents the capacitance tolerance, "006" refers to the voltage rating, and "R" is the packaging code.

Applications

  • Bypass Capacitors: Used to bypass noise in power supplies and signal lines.
  • Decoupling Capacitors: Provides local decoupling for integrated circuits and other active components.
  • Filtering Capacitors: Filters out unwanted noise and ripple in electronic circuits.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • Energy Storage: Provides energy storage in low-power applications.

Features

  • Tantalum Construction: Provides stable performance and long-term reliability.
  • Surface Mount Technology (SMT): Enables high-density mounting on printed circuit boards.
  • Small Size: Compact size allows for space-saving design.
  • High Capacitance: Offers a high capacitance value for its size.
  • Low ESR (Equivalent Series Resistance): Provides low ESR for efficient power transfer.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits

  • Stable Performance: Offers stable performance over a wide range of temperatures and operating conditions.
  • High Reliability: Ensures long-term reliability in demanding applications.
  • Reduced Size: Small size allows for space-saving design in densely populated circuit boards.
  • Efficient Power Transfer: Low ESR provides efficient power transfer.
  • Easy to Use: Simple to implement in surface-mount designs.

Additional Details

The TAJA225M006R has a capacitance value of 2.2 µF (microfarads) and a voltage rating of 6.3 V (volts). The capacitance tolerance is typically ±20%. The operating temperature range, ESR value, and ripple current rating are important parameters to consider when selecting this capacitor for a particular application. Proper soldering techniques are crucial for ensuring a reliable connection to the circuit board. Also, tantalum capacitors are known to be sensitive to reverse voltage, so proper polarity must be observed.

This device is lead-free and RoHS compliant.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess