EN
  • EN
  • DE

TAJA106K016RNJ 10UF 16V

Part No TAJA106K016RNJ 10UF 16V
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1615+
Reference case A型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712409-TAJA106K016RNJ 10UF 16V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA106K016RNJ 10UF 16V CAD Model

Description

The TAJA106K016RNJ is a 10µF, 16V Tantalum capacitor from AVX Corporation, part of their TAJ series. These capacitors are known for their small size, high capacitance, and stable performance, making them suitable for various applications where space and reliability are critical.

Applications

  • Consumer electronics: Decoupling capacitors in smartphones, tablets, and digital cameras.
  • Industrial equipment: Filtering and smoothing capacitors in power supplies and control circuits.
  • Medical devices: Power supply filtering in portable medical equipment.
  • Automotive electronics: Decoupling capacitors in engine control units (ECUs) and infotainment systems.
  • Telecommunications equipment: Filtering capacitors in base stations and network devices.

Features

  • Capacitance: 10µF (microfarads).
  • Voltage Rating: 16V (volts).
  • Tolerance: ±10%.
  • Case Size: EIA Standard Case Size A.
  • Termination Style: Surface Mount (SMD).
  • Operating Temperature Range: -55°C to +125°C.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Small Size: Allows for high-density circuit designs.
  • Stable Performance: Provides consistent capacitance and low ESR over temperature.
  • Long Lifespan: Ensures reliable operation over an extended period.
  • High Reliability: Tantalum construction offers excellent stability.
  • Easy to Integrate: Surface mount package simplifies assembly.

Additional Details

The TAJA106K016RNJ is a solid tantalum capacitor, which contributes to its long lifespan and stable performance. The 'A' case size refers to a specific physical dimension defined by the EIA standard, which helps designers with board layout. The capacitor is designed for reflow soldering processes in PCB assembly. Its stable characteristics make it a suitable choice for filtering and decoupling applications in various electronic circuits. ESR (Equivalent Series Resistance) is an important parameter to consider for high-frequency applications, and the datasheet should be consulted for specific ESR values.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1192 $50.0640
900+ $0.1116 $100.4400
1,395+ $0.1077 $150.2415
2,000+ $0.1000 $200.0000
2,600+ $0.0962 $250.1200
3,255+ $0.0923 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,070 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess