The TACR2R2M25RFL is a surface-mount solid tantalum capacitor from AVX Corporation, part of the TAC series. Known for their robust performance, these capacitors are used in a wide array of electronic applications.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Portable electronic devices
- Industrial control systems
Features
- Surface Mount Device (SMD)
- Solid Tantalum Capacitor
- 2.2µF capacitance
- 25V voltage rating
- RoHS Compliant
- Low ESR (Equivalent Series Resistance)
- High stability over temperature
Benefits
- Provides stable and reliable performance in demanding applications
- Effective filtering and decoupling capabilities, reducing noise and improving signal integrity
- Small form factor allows for high-density board designs
- Long operational life due to the solid tantalum construction
- Environmentally friendly due to RoHS compliance
Technical Specifications
The TACR2R2M25RFL features a capacitance of 2.2µF with a tolerance of ±20%. Its voltage rating is 25V. The operating temperature range is typically -55°C to +125°C. The low ESR value contributes to its effectiveness in high-frequency applications. The capacitor is available in a standard EIA case size, suitable for automated assembly processes. The termination finish ensures good solderability.
This capacitor is designed for consistent performance in diverse applications. Its solid tantalum construction guarantees a long operational life and reliable performance, even under challenging environmental conditions. It is well-suited for designers seeking a dependable capacitor for power filtering, decoupling, and bypass applications.