The TACL2R2M10XTA is a surface-mount solid tantalum capacitor from AVX Corporation, known for its reliability and performance in various electronic applications. This capacitor belongs to the TAC series, which is widely used due to its robust construction and stable electrical characteristics.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Portable electronic devices
- Industrial control systems
Features
- Surface mount device (SMD)
- Solid tantalum capacitor
- 2.2µF capacitance
- 10V voltage rating
- RoHS compliant
- Excellent stability over temperature
- Low ESR (Equivalent Series Resistance)
Benefits
- Provides stable and reliable performance in demanding applications.
- Effective filtering and decoupling capabilities, reducing noise and improving signal integrity.
- Small form factor allows for high-density board designs.
- Long operational life due to the solid tantalum construction.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The TACL2R2M10XTA features a capacitance of 2.2µF with a tolerance of ±20%. Its voltage rating is 10V. The operating temperature range is typically -55°C to +125°C. The ESR value is low, contributing to its effectiveness in high-frequency applications. The capacitor is available in a standard EIA case size, suitable for automated assembly processes. The termination finish is typically matte tin, ensuring good solderability.
This capacitor is designed to provide stable performance in a variety of applications. Its solid tantalum construction ensures a long operational life and reliable performance, even under harsh environmental conditions. It is a suitable choice for designers looking for a dependable capacitor for power filtering, decoupling, and bypass applications.