EN
  • EN
  • DE

PBRC-4.00BR

Part No PBRC-4.00BR
Manufacturer AVX Corporation
Catalog Resonators
Description Ceramic Resonator 3.58MHz ±0.5% (Tol) ±0.3% (Stability) 36pF 30Ohm 2-Pin Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
Composition Ceramic
Frequency 4 MHz
Frequency Stability 3000 ppm
Frequency Tolerance 0.5 %
Height 2.0066 mm
Lead Free Yes
Length 7.3914 mm
Load Capacitance 33 pF
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 3
REACH SVHC No SVHC
RoHS Compliant
Self Resonant Frequency 4 MHz
Termination SMD/SMT
Tolerance 0.5 %
Width 3.4036 mm
Win Source Part Number 984524-PBRC-4.00BR
Categories Resonators
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBRC-4.00BR CAD Model

Description

The AVX Corporation 984524-PBRC-4.00BR resonator is a ceramic-based component used for frequency control in various electronic devices.

  • Self-Resonant Frequency: 4 MHz
  • Frequency Stability: 3000 ppm
  • Tolerance: 0.5%
  • Load Capacitance: 33 pF
  • Mounting: Surface Mount
  • Length: 7.3914 mm
  • Width: 3.4036 mm
  • Height: 2.0066 mm
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess