EN
  • EN
  • DE

MR652A102FRV

Part No MR652A102FRV
Manufacturer AVX Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dielectric C0G
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1074137-MR652A102FRV
Categories OEM Parts(M-N)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MR652A102FRV CAD Model

Description

The MR652A102FRV is a high-voltage ceramic disc capacitor manufactured by AVX Corporation. It is designed for applications requiring high voltage withstand capability and reliable performance in harsh environments. These capacitors are often used in power supplies, inverters, and high-voltage circuits.

Applications:

  • High-Voltage Power Supplies: Used for filtering and energy storage in high-voltage power supplies for various industrial and medical applications.
  • Inverters: Employed in inverters for renewable energy systems (solar, wind) and motor control applications.
  • Voltage Multipliers: Used in voltage multiplier circuits to generate high voltages for applications such as electrostatic equipment and scientific instruments.
  • Snubber Circuits: Implemented in snubber circuits to protect switching devices from voltage transients.
  • Lighting Ballasts: Found in lighting ballasts for fluorescent and high-intensity discharge (HID) lamps.

Features:

  • High Voltage Rating: Designed to withstand high DC voltages.
  • Ceramic Disc Construction: Provides high insulation resistance and low dissipation factor.
  • Epoxy Encapsulation: Offers excellent environmental protection and mechanical strength.
  • Compact Size: Allows for high-density packaging in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Reliable High-Voltage Operation: Designed to withstand high voltages without breakdown, ensuring reliable performance.
  • Stable Performance: Ceramic dielectric provides stable capacitance over a wide temperature range.
  • Excellent Environmental Protection: Epoxy encapsulation protects against moisture, dust, and other contaminants.
  • Space-Saving Design: Compact size allows for efficient use of board space.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

This capacitor has a capacitance of 1000 pF (1 nF) and a voltage rating of 4 kVDC. It features a capacitance tolerance of ±10%. The operating temperature range is -30°C to +85°C. It has radial leads for through-hole mounting.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess