EN
  • EN
  • DE

F971C335KBA

Part No F971C335KBA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description Cap Tant Solid 3.3uF 16V B CASE 10% SMD 125°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113695-F971C335KBA
Categories Tantalum Capacitors
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F971C335KBA CAD Model

Description

The AVX F971C335KBA is a surface mount solid tantalum capacitor designed for general-purpose applications. It is part of the F97 series known for its robust construction and stable electrical characteristics. This capacitor offers a good balance of performance, size, and cost, making it suitable for a wide range of electronic devices.

Applications:

  • General purpose decoupling
  • Filtering in power supplies
  • Bulk capacitance in DC-DC converters
  • AV equipment
  • Industrial control circuits

Features:

  • Surface mount design: Facilitates automated assembly and reduces board space.
  • Solid tantalum construction: Provides stable electrical parameters and high reliability.
  • Small case size: Allows for high-density circuit designs.
  • Operating temperature range: Typically -55°C to +125°C, ensuring reliable operation in various environments.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved circuit performance: Provides stable capacitance and low ESR for effective decoupling and filtering.
  • Reduced board space: Compact size allows for more components on the PCB.
  • Increased reliability: Solid tantalum construction ensures long-term stability and resistance to environmental factors.
  • Simplified assembly: Surface mount design is compatible with automated pick-and-place equipment.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The F971C335KBA has a capacitance of 3.3uF and a voltage rating of 16V. It is available in a standard EIA case size. The ESR (Equivalent Series Resistance) is typically low, contributing to its excellent filtering performance. This capacitor is suitable for reflow soldering processes. The termination is typically SnPb or RoHS compliant tin. Detailed datasheets from AVX provide comprehensive information on electrical characteristics, mechanical dimensions, and soldering profiles.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess