EN
  • EN
  • DE

ACCU-P0805KITL2

Part No ACCU-P0805KITL2
Manufacturer AVX Corporation
Catalog Unclassified
Description CAP KIT THIN FILM 0.1-47PF 300PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Kits
Estimated Pruduction Lead Time 18 Weeks
Features Thin Film Capacitor Kit 0.1pF ~ 47pF 25 ~ 100V Surface Mount 300 Pieces (30 Values - 10 Each)
Manufacturer AVX Corporation
Series Accu-P®
Package Plastic Box with Bin Guide
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Other Part Number 478-2830, 478-2830-NDR, ACCU-P 0805KIT02, ACCUP0805KIT02, KITTYPE800, P0805KIT02
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938202-ACCU-P0805KITL2
Ultra Librarian 3D Model Ultra Librarian ACCU-P0805KITL2 CAD Model

Description

The AVX Corporation Accu-P® P0805KITL2 is a high-quality, reliable thin film capacitor kit that is perfect for a wide range of applications.

  • Capacitance: 0.1pF ~ 47pF
  • Voltage Rating: 25 ~ 100V
  • Package: surface mount package
  • Quantity: 300 pieces (30 values - 10 each)
  • Packaging: plastic box with bin guide
  • RoHS Compliant: yes
  • Popularity Rating: high
  • REACH: unaffected
  • Estimated Production Lead Time: 18 weeks
  • Quantity per Package: 1
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $1.0095
Others
Lowest to $0.0099
Others
Lowest to $0.0520
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess