EN
  • EN
  • DE

0402YC153KAT2A

Part No 0402YC153KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.015UF 16V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 478-1116-1, 478-1116-2, 478-1116-6, 0402YC153KAT2A\\10K, 0402YC153KAT2A/10K
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904518-0402YC153KAT2A
Ultra Librarian 3D Model Ultra Librarian 0402YC153KAT2A CAD Model

Description

The 0402YC153KAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. The '0402' designation indicates the case size, which is a small, surface-mount component.

Applications

  • Bypass capacitors: Used to filter noise and provide a stable voltage supply in electronic circuits.
  • Coupling capacitors: Used to block DC voltage while allowing AC signals to pass through.
  • Filtering applications: Used in filters to attenuate specific frequencies in electronic circuits.
  • General-purpose circuits: Utilized in a wide variety of electronic circuits where capacitance is required.

Features

  • Small case size (0402): Allows for high-density circuit designs.
  • Multilayer ceramic capacitor (MLCC): Offers high capacitance values in a small package.
  • High capacitance value: 0.015 µF (15 nF).
  • Voltage rating: 16 V.
  • Temperature coefficient: X7R, indicating stable performance over a wide temperature range (-55°C to +125°C).

Benefits

  • Compact size: Ideal for miniaturized electronic devices.
  • Stable performance: X7R dielectric provides stable capacitance over temperature and voltage variations.
  • Reliable operation: Ceramic capacitors are known for their reliability and long lifespan.
  • Wide range of applications: Suitable for various electronic circuits due to its general-purpose characteristics.

Additional Details

The 0402YC153KAT2A is a surface-mount device (SMD) and is typically mounted using reflow soldering techniques. The X7R dielectric indicates that the capacitance changes by no more than ±15% over the operating temperature range. This capacitor is commonly used in consumer electronics, industrial equipment, and other electronic devices requiring reliable and stable capacitance in a small form factor.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6,945+ $0.0083 $57.6435
16,670+ $0.0069 $115.0230
25,865+ $0.0067 $173.2955
35,715+ $0.0065 $232.1475
46,300+ $0.0062 $287.0600
62,500+ $0.0055 $343.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 6945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess