EN
  • EN
  • DE

SSR16.93BR-AZ30

Part No SSR16.93BR-AZ30
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 341694-SSR16.93BR-AZ30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR16.93BR-AZ30 CAD Model

Description

The SSR16.93BR-AZ30 is a solid-state relay (SSR) manufactured by AVX Corp/Kyocera Corp. Solid-state relays are semiconductor devices that perform the same function as electromechanical relays but with no moving parts, offering numerous advantages in terms of reliability, speed, and lifespan. This particular model is designed for various applications requiring reliable switching and control.

Applications

  • Industrial automation: Used in controlling machinery, processes, and equipment in manufacturing environments.
  • Heating, ventilation, and air conditioning (HVAC) systems: Employed for switching heating elements, fans, and compressors.
  • Lighting control: Utilized in commercial and residential lighting systems for dimming and switching.
  • Motor control: Integrated into motor starters and controllers for precise and efficient operation.
  • Medical equipment: Used in various medical devices where reliable and silent switching is crucial.

Features

  • Solid-state design: Eliminates mechanical wear and tear, resulting in a longer lifespan and higher reliability compared to electromechanical relays.
  • Silent operation: Operates without the audible clicking sounds associated with traditional relays.
  • Fast switching speed: Enables rapid switching and control, crucial in time-sensitive applications.
  • High input-output isolation: Provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing interference.
  • Compact size: Allows for easy integration into various electronic systems and equipment.
  • Low power consumption: Operates efficiently, minimizing energy waste and reducing operating costs.

Benefits

  • Increased reliability: Due to the absence of moving parts, the SSR16.93BR-AZ30 offers superior reliability compared to electromechanical relays, reducing downtime and maintenance costs.
  • Extended lifespan: The solid-state design ensures a longer operational life, minimizing the need for frequent replacements.
  • Improved switching performance: Fast switching speeds and precise control enhance the performance of connected equipment and systems.
  • Reduced noise: Silent operation makes it suitable for noise-sensitive environments, such as offices and hospitals.
  • Enhanced safety: High isolation voltage protects against electrical hazards and ensures safe operation.
  • Energy efficiency: Low power consumption contributes to energy savings and reduces the overall environmental impact.

Additional Details

Detailed technical specifications such as voltage and current ratings, isolation voltage, and operating temperature range were not available at the time of this search. Refer to the manufacturer's datasheet for complete specifications. Proper heat sinking may be required depending on the load current and ambient temperature to ensure reliable operation and prevent overheating. Always consult the manufacturer’s documentation for appropriate usage guidelines and safety precautions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess