EN
  • EN
  • DE

SF14-1575M5UB05

Part No SF14-1575M5UB05
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189171-SF14-1575M5UB05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-1575M5UB05 CAD Model

Description

The SF14-1575M5UB05 is a Surface Mount Device (SMD) bandpass filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to pass signals within a specified frequency range, attenuating signals outside of that range. This particular filter, with its designation including '1575', is likely intended for applications operating around the 1575 MHz frequency, which is commonly used by GPS (Global Positioning System) and other GNSS (Global Navigation Satellite System) technologies.

Applications

  • GPS receivers
  • GNSS modules
  • Satellite communication devices
  • Asset tracking systems
  • Location-based service (LBS) applications

Features

  • Surface Mount Device (SMD) for easy PCB integration.
  • Compact size, ideal for space-constrained applications.
  • High selectivity, providing excellent rejection of unwanted signals.
  • Low insertion loss within the passband, minimizing signal attenuation.
  • Durable construction, ensuring reliable performance in various operating conditions.

Benefits

  • Improved GPS signal reception by filtering out unwanted noise.
  • Increased accuracy in location tracking.
  • Reduced interference from other RF signals.
  • Simplified circuit design due to integrated filtering.
  • Enhanced system reliability and performance.

Technical Specifications

While precise specifications require consulting the official AVX Corp/Kyocera Corp datasheet, the 'SF14' portion of the part number likely refers to a specific filter series, the '1575' indicates the approximate center frequency in MHz, and 'M5UB05' designates particular characteristics related to packaging, tolerance, and other electrical parameters. For critical design parameters such as insertion loss, return loss, bandwidth, and power handling capacity, refer directly to the manufacturer's datasheet.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess