EN
  • EN
  • DE

SA105C153KAA

Part No SA105C153KAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 0.015 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304402-SA105C153KAA
Ultra Librarian 3D Model Ultra Librarian SA105C153KAA CAD Model

Description

The SA105C153KAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are essential passive components commonly used in electronic circuits for decoupling, bypassing, filtering, and energy storage. This particular component is designed for surface mount technology (SMT), allowing for automated assembly onto printed circuit boards.

Applications

  • Decoupling in Digital Circuits: Provides a stable voltage supply by filtering out high-frequency noise and voltage fluctuations in digital circuits.
  • Bypassing in Analog Circuits: Offers a low-impedance path for AC signals to ground, preventing interference with sensitive components in analog circuits.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies, ensuring a stable and clean power source.
  • Consumer Electronics: Used in a wide range of consumer electronic devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance in various circuit applications.
  • Reduced Noise and Voltage Fluctuations: Decouples noise and voltage fluctuations, ensuring stable operation of electronic devices.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small case size allows for miniaturization of electronic devices.
  • Long-Term Reliability: Ensures long-term performance and reduces the risk of component failure.

Additional Details

Based on the part number, 'SA105' likely indicates the case size and series within the AVX product line. 'C' may indicate the temperature coefficient. '153' likely refers to the capacitance value (15 x 10^3 pF = 15,000 pF or 15 nF). 'K' typically denotes the capacitance tolerance, often +/- 10%. 'AA' might relate to the termination material or packaging details. Consulting the manufacturer's datasheet is crucial for obtaining precise electrical characteristics, temperature specifications, and recommended solder reflow profiles. These capacitors are constructed from alternating layers of ceramic dielectric and metal electrodes, terminated appropriately for surface mount soldering. Proper soldering practices are important to ensure the component's integrity during the assembly process.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess