EN
  • EN
  • DE

RTB414313

Part No RTB414313
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 301915-RTB414313
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTB414313 CAD Model

Description

The RTB414313 is a high-performance thin film broadband resistor, manufactured by AVX Corp/Kyocera Corp, designed for a wide range of applications requiring precise resistance and excellent high-frequency performance. This resistor is known for its stability, low noise, and ability to operate effectively across a broad frequency spectrum.

Applications:

  • RF and Microwave Circuits: Used in amplifiers, mixers, and attenuators where precise impedance matching is crucial.
  • Broadband Communication Systems: Employed in transceivers and receivers to ensure signal integrity and minimize reflections.
  • Test and Measurement Equipment: Found in oscilloscopes, spectrum analyzers, and network analyzers for accurate signal termination and impedance control.
  • Medical Imaging Devices: Used in MRI and other imaging systems to reduce noise and improve image quality.
  • High-Speed Data Transmission: Implemented in data links and backplanes to maintain signal integrity and minimize signal loss.

Features:

  • Thin Film Construction: Provides excellent precision, stability, and low noise characteristics.
  • Broadband Performance: Operates effectively across a wide frequency range, minimizing signal distortion.
  • Tight Tolerance: Offers precise resistance values, ensuring accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Surface Mount Technology (SMT): Allows for easy and efficient assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Integrity: Minimizes signal reflections and distortion in high-frequency circuits.
  • Enhanced Circuit Performance: Precise resistance values ensure accurate and reliable circuit operation.
  • Stable Operation: Low TCR ensures consistent performance over a wide temperature range.
  • Easy Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Increased Reliability: Robust construction and high-quality materials ensure long-term reliability.

Technical Specifications:

Key specifications for the RTB414313 typically include:

  • Resistance Value: Specific resistance value as per part number (e.g., 50 Ohms, 75 Ohms)
  • Tolerance: e.g., ±1%, ±5%
  • TCR: e.g., ±25 ppm/°C, ±50 ppm/°C
  • Operating Temperature Range: e.g., -55°C to +155°C
  • Power Rating: e.g., 100mW, 200mW
  • Frequency Range: e.g., DC to 6 GHz, DC to 10 GHz

The RTB414313 is typically available in standard SMT package sizes, such as 0402, 0603, and 0805, allowing for easy integration into a wide range of circuit designs. Its high performance and reliability make it an ideal choice for critical applications requiring precise resistance and excellent high-frequency characteristics.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess