EN
  • EN
  • DE

RK74HB1J472J

Part No RK74HB1J472J
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 295583-RK74HB1J472J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK74HB1J472J CAD Model

Description

The RK74HB1J472J is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group company. This capacitor is designed for general-purpose applications in electronic circuits, offering stable performance and high reliability. MLCCs like the RK74HB1J472J are known for their compact size, high capacitance values, and excellent temperature stability.

Applications:

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Reduces voltage fluctuations and improves signal integrity in digital and analog circuits.
  • Filtering: Filters out unwanted frequencies in power supplies and signal lines.
  • Timing Circuits: Used in RC timing circuits for generating time delays and oscillations.
  • General-Purpose Applications: Suitable for a wide range of applications requiring capacitance.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small form factor.
  • Stable Performance: Offers stable capacitance and low ESR (Equivalent Series Resistance).
  • High Reliability: Manufactured using high-quality materials and processes for long-term reliability.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Improved Circuit Performance: Provides stable voltage and reduces noise for better circuit performance.
  • Space-Saving Design: Compact size allows for integration into small electronic devices.
  • Long-Term Reliability: Ensures reliable operation over the lifespan of the device.
  • Versatile Application: Suitable for a wide range of applications in various electronic systems.
  • Enhanced Signal Integrity: Reduces voltage fluctuations and improves signal quality.

Additional Details:

The RK74HB1J472J capacitor features a specific capacitance value, voltage rating, and temperature coefficient, which are critical parameters for circuit design. It is commonly available in surface-mount packages for automated assembly and high-volume production. The dielectric material used in the capacitor influences its temperature stability and performance characteristics. The capacitor is designed to meet industry standards for reliability and performance, ensuring its suitability for demanding applications. Detailed specifications, including capacitance tolerance, dissipation factor, and insulation resistance, can be found in the product datasheet.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess