EN
  • EN
  • DE

PBRC4.00MR50X000

Part No PBRC4.00MR50X000
Manufacturer AVX Corp/Kyocera Corp
Catalog Resonators
Description CERAMIC RES 4.0000MHZ 15PF SMD / 4 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.5% -40°C ~ 85°C Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr KYOCERA AVX
Series PBRC-M, Kyocera
Package Tape & Reel
Product Status Obsolete
Type Ceramic
Frequency 4 MHz
Frequency Stability ±0.5%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 15 pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 3-SMD, Non-Standard
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height 0.047" (1.19mm)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 478-4580-6,478-PBRC4.00MR50X000DKR,PBRC400MR50X000,478-PBRC4.00MR50X000,478-PBRC4.00MR50X000-ND,478-4580-2,478-4580-6-ND,478-PBRC4.00MR50X000CT,478-4580-1-ND,478-4580-2-ND,478-4580-1
Standard Package 3,000
Win Source Part Number 1083946-PBRC4.00MR50X000
Ultra Librarian 3D Model Ultra Librarian PBRC4.00MR50X000 CAD Model

Description

The Kyocera PBRC-M series ceramic resonator is a high-quality component that is commonly used in various electronic applications.

  • Feature: Built-in capacitor
  • Capacitance: 15 pF
  • Frequency: 4 MHz
  • Frequency Tolerance: ±0.5%
  • Frequency Stability: ±0.5%
  • Mounting Type: SMD (SMT)
  • Package/Case: Non-standard 3-SMD
  • Temperature Range: -40°C to 85°C
  • Size: 0.177" L x 0.079" W (4.50mm x 2.00mm)
  • Alternative Parts: PBRC4.19MR50X000, PBRC5.00MR50X000, PBRC4.91MR50X000, CSTCR4M00G53-R0, CSTCC3M58G53-R0, AWCR-4.00MDPBRC4.00MR 50X000, and PBRC4.00MR50X000

You May Also Be Interested in

RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess