EN
  • EN
  • DE

MGUG040050L2DP

Part No MGUG040050L2DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 25V 15A 0405
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 3.5 V
Maximum DC Volts 5 V
Varistor Voltage (Min) 20 V
Varistor Voltage (Typ) 25 V
Varistor Voltage (Max) 30 V
Current - Surge 15 A
Energy 0.02J
Number of Circuits 2
Capacitance @ Frequency 40 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 0405 (1012 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1608170-MGUG040050L2DP
Ultra Librarian 3D Model Ultra Librarian MGUG040050L2DP CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
VARISTOR 400V 40KA MOD PLUG-IN
Need more? Email Us
Kemet
VARISTOR 56V 250A 1210
Need more? Email Us
Eaton Bussmann
VARISTOR
Need more? Email Us
Eaton Bussmann
VARISTOR 347V 40KA MOD PLUG-IN
Need more? Email Us
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
Panasonic
VARISTOR 56V 1KA DISC 11.5MM
Lowest to $0.4412
AVX Corp/Kyocera Corp
VARISTOR 12.7V 20A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 940V 20KA DISC 27.5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess