EN
  • EN
  • DE

MAV0010DP

Part No MAV0010DP
Manufacturer AVX Corp/Kyocera Corp
Catalog TVS - Varistors, MOVs
Description VARISTOR 120V 2A 0603 / 120 V 2 A Varistor 2 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr KYOCERA AVX
Series -
Package Tape & Reel
Product Status Active
Maximum AC Volts 52 V
Maximum DC Volts 70 V
Varistor Voltage (Min) 102 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 138 V
Current - Surge 2 A
Energy 0.015J
Number of Circuits 2
Capacitance @ Frequency 22 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360924-MAV0010DP
Ultra Librarian 3D Model Ultra Librarian MAV0010DP CAD Model

Description

The MAV0010DP is a transient voltage suppressor (TVS) belonging to the varistors, metal oxide varistors (MOVs) category from KYOCERA AVX.

  • Temperature Range: -55°C to 125°C
  • Package: 0603 (1608 Metric)
  • Mounting: Surface Mount
  • Type: Multi-Layer Ceramic Varistor (MLCV)
  • Capacitance: 22pF @ 1MHz
  • Circuits: 2
  • Surge Current: 2A
  • Maximum AC Voltage: 52V
  • Maximum DC Voltage: 70V
  • Varistor Voltage Range: 102V to 138V
  • REACH: Compliant
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
Lowest to $0.0647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2833 $50.9940
435+ $0.2325 $101.1375
670+ $0.2252 $150.8840
920+ $0.2179 $200.4680
1,190+ $0.2107 $250.7330
1,590+ $0.1889 $300.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess