EN
  • EN
  • DE

KNA16300C16MA7TS

Part No KNA16300C16MA7TS
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 16PF 300MHZ SMD / LC EMI Filter Order Low Pass Channel C = 16pF 35 mA 0603 (1608 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr KYOCERA AVX
Series KNA, Kyocera
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Technology LC
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value 25dB @ 800MHz ~ 1GHz
Current 35 mA
Values C = 16pF
ESD Protection No
Temperature Range - Operating -25°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated 25V
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names KNA16300C16MA7TS-ND,478-KNA16300C16MA7TS
Standard Package 7,000
Win Source Part Number 1067642-KNA16300C16MA7TS
Ultra Librarian 3D Model Ultra Librarian KNA16300C16MA7TS CAD Model

Description

The KYOCERA AVX KNA series is a low pass EMI/RFI filter designed for data lines for mobile devices.

  • Series: KNA
  • Type: Low Pass EMI/RFI Filter
  • Application: Data Lines for Mobile Devices
  • Cutoff Frequency: 300MHz
  • Attenuation: 25dB @ 800MHz ~ 1GHz
  • Voltage: 25V
  • Current: 35 mA
  • Packaging: Tape and Reel
  • Height: 0.024" (0.60mm)
  • Temperature Range: -25°C ~ 85°C
  • Package/Case Size: 0603 (1608 Metric)
  • Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Manufacturer: KYOCERA AVX

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5201 $59.8115
275+ $0.4268 $117.3700
420+ $0.4135 $173.6700
580+ $0.4001 $232.0580
750+ $0.3868 $290.1000
1,000+ $0.3467 $346.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess