EN
  • EN
  • DE

KC7050A22.1184C50D00

Part No KC7050A22.1184C50D00
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067173-KC7050A22.1184C50D00
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KC7050A22.1184C50D00 CAD Model

Description

The KC7050A22.1184C50D00 is a crystal oscillator manufactured by AVX Corp/Kyocera Corp. Crystal oscillators are used to provide a stable and accurate clock signal for electronic circuits. This particular oscillator operates at a frequency of 22.1184 MHz.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers to synchronize their operations.
  • Communication devices: Used in communication devices such as radios and network cards to generate carrier frequencies and timing signals.
  • Digital signal processing (DSP): Provides a clock signal for DSP processors in audio and video processing applications.
  • Embedded systems: Used in a wide range of embedded systems requiring precise timing.

Features

  • Stable frequency: Provides a highly stable and accurate clock signal.
  • Low jitter: Minimizes timing variations in the clock signal.
  • Compact size: Small footprint allows for easy integration into various circuit designs.
  • Low power consumption: Minimizes power consumption in battery-powered devices.

Benefits

  • Precise timing: Ensures accurate timing and synchronization in electronic circuits.
  • Improved performance: Enables optimal performance of microcontrollers, processors, and communication devices.
  • Reliable operation: Provides a stable and reliable clock signal for long-term operation.

Technical Specifications

Typical specifications for the KC7050A22.1184C50D00:

  • Frequency: 22.1184 MHz
  • Frequency Tolerance: ±50 ppm (parts per million)
  • Frequency Stability: ±50 ppm over temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Load: 15 pF
  • Package: 7.0 x 5.0 mm SMD (Surface Mount Device)

The KC7050A22.1184C50D00 is a reliable crystal oscillator that delivers precise timing for various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KIWI
Lowest to $0.0839
STMicroelectronics
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess