EN
  • EN
  • DE

FCHS30A065

Part No FCHS30A065
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (E - I)
Description Rectifier Diode Schottky 65V 30A 3-Pin(3+Tab) TO-220FP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127623-FCHS30A065
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCHS30A065 CAD Model

Description

The FCHS30A065 is a high-capacitance multilayer ceramic capacitor (MLCC) from AVX Corporation/Kyocera Corporation. It is designed for applications requiring stable performance over a wide range of temperatures and voltages. The capacitor utilizes a ceramic dielectric material known for its high dielectric constant and low losses. These characteristics make it suitable for use in demanding electronic circuits.

Applications

  • Power supply decoupling
  • Filtering in high-frequency circuits
  • Bypass applications
  • Voltage smoothing
  • Energy storage

Features

  • High capacitance value
  • Stable performance with temperature
  • Low equivalent series resistance (ESR)
  • Low equivalent series inductance (ESL)
  • RoHS compliant
  • Surface mount technology (SMT) compatible

Benefits

  • Improved circuit performance due to stable capacitance
  • Reduced noise and ripple in power supplies
  • Minimized losses in high-frequency applications
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance
  • Space-saving design for compact circuits

Additional Details

The FCHS30A065 MLCC boasts excellent reliability and is manufactured using stringent quality control processes. Its construction ensures minimal degradation over its operational lifespan. It is suitable for use in a variety of industrial, commercial, and consumer electronics applications where reliability and performance are critical. Specific details like capacitance value, voltage rating, and tolerance will vary depending on the exact part number within the FCHS30A series, and should be verified via the manufacturer's datasheet before use.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Mingtek
Lowest to $1.3456
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess